PHD Manufacturing, Inc. Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-1/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-1/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-11/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-11/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 10-7/8 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 10-7/8 INCH INSIDE WIDTH 4 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 12-7/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 14-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 16-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 18-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 20-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 24-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 30-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 36-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-1/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-1/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 6-3/4 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 6-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260... | |
| ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD... | |
| SQUARE BEND TYPE 1-21/32 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WITH (2) HEXAGONAL... |