S7051 EG -- U BOLT - NON METRIC
PHD Manufacturing, Inc.
U Bolt - Non Metric
S7051 EG
Description
SQUARE BEND TYPE
1-21/32 INCH INSIDE WIDTH
2-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WITH (2) HEXAGONAL NUT
LENGTH 5 INCH
WEIGHT 0.33 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
7051 MODEL
Description
SQUARE BEND TYPE
1-21/32 INCH INSIDE WIDTH
2-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WITH (2) HEXAGONAL NUT
LENGTH 5 INCH
WEIGHT 0.33 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
7051 MODEL
Datasheet
Suppliers
SQUARE BEND TYPE
1-21/32 INCH INSIDE WIDTH
2-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WITH (2) HEXAGONAL NUT
LENGTH 5 INCH
WEIGHT 0.33 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
7051 MODEL
- SQUARE BEND TYPE
- 1-21/32 INCH INSIDE WIDTH
- 2-1/2 INCH THREAD LENGTH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- WITH (2) HEXAGONAL NUT
- LENGTH 5 INCH
- WEIGHT 0.33 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 7051 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
S7051 EG |
|
Product Name
|
U Bolt - Non Metric |
|
Bolt Type
|
U-Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
4.72 inch (120 mm)
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details