PHD Manufacturing, Inc. U Bolt - Non Metric 095 0600PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 6-3/4 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB CAPACITY 7-1/4 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 6 INCH TANGENT 5-1/16 INCH WEIGHT 0.95 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 6-3/4 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB CAPACITY 7-1/4 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 6 INCH TANGENT 5-1/16 INCH WEIGHT 0.95 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0600PL
U Bolt - Non Metric 095 0600PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 6-3/4 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB CAPACITY 7-1/4 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 6 INCH TANGENT 5-1/16 INCH WEIGHT 0.95 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 6-3/4 INCH INSIDE WIDTH
  • 2-1/4 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • .5 NOMINAL DIAMETER - DECIMAL
  • 2260 LB CAPACITY
  • 7-1/4 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 6 INCH
  • TANGENT 5-1/16 INCH
  • WEIGHT 0.95 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0600PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Hex Bolts - 1933376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Bright Zinc
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details