PHD Manufacturing, Inc. Datasheets for Hand Clamps

Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more

Product Name Notes
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 1545 LB AT 650 DEG F, 1380 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2500 LB AT 650 DEG F, 2230 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2865 LB AT 650 DEG F, 2555 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 3240 LB AT 650 DEG F, 2890 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 4300 LB AT 650 DEG F, 3835 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 4500 LB AT 650 DEG F, 4015 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5490 LB AT 650 DEG F, 4900 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING...
2-PIECE TYPE COPPER PLATED FINISH 10-1/4 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 11-1/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 12-1/2 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 13-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 14 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 14-1/2 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 9-1/2 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED FINISH 9-7/8 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 10-1/4 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 11-1/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 12-1/2 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 13-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 14 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 14-1/2 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-1/2 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON...
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-7/8 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 10 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 11-1/4 INCH OVERALL LENGTH 400 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 400 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 13 INCH OVERALL LENGTH 600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 600 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 14-1/2 INCH OVERALL LENGTH 1500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1500 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 16 INCH OVERALL LENGTH 1600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1600 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 18 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 21-1/2 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 30 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 34-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 40-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 9-3/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH 9-5/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 4000 LB AT 650 DEG F, 3520 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 800 LB AT 650 DEG F, 715 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS...
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1-1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS...
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1-1/4 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS...
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS...
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 3/4 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS...
2-PIECE TYPE PLAIN FINISH 10 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 11-1/4 INCH OVERALL LENGTH 400 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 400 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.18 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 13 INCH OVERALL LENGTH 600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 13 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 8.8 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 13-3/8 INCH OVERALL LENGTH 4550 LOAD RATING IN LB MAXIMUM 250 PSI PRESSURE RATING 4550 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 8.6 LB...
2-PIECE TYPE PLAIN FINISH 14-1/2 INCH OVERALL LENGTH 1500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 14-1/2 INCH OVERALL LENGTH 4550 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 4550 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN FINISH 14-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 10.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 16 INCH OVERALL LENGTH 1600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 17 INCH OVERALL LENGTH 9340 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 9340 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN FINISH 17-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.34 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 18 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 19-1/2 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 14.8 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 19-3/4 INCH OVERALL LENGTH 16080 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 16080 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN FINISH 21-1/2 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 21-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.03 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 22 INCH OVERALL LENGTH 24180 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 24180 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 25-5/8 INCH OVERALL LENGTH 34230 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 34230 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN FINISH 26-1/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 27-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 44.37 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/8 INCH ONE...
2-PIECE TYPE PLAIN FINISH 28-1/4 INCH OVERALL LENGTH 22200 LOAD RATING IN LB MAXIMUM 120 PSI PRESSURE RATING 22200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 46.78 LB...
2-PIECE TYPE PLAIN FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 29-1/2 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 64.74 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/2 INCH ONE...
2-PIECE TYPE PLAIN FINISH 30 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 31-7/8 INCH OVERALL LENGTH 27760 LOAD RATING IN LB MAXIMUM 115 PSI PRESSURE RATING 27760 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.53 LB...
2-PIECE TYPE PLAIN FINISH 32-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 73.69 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/2 INCH ONE...
2-PIECE TYPE PLAIN FINISH 33-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 86 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-5/8 INCH ONE...
2-PIECE TYPE PLAIN FINISH 34-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 36 INCH OVERALL LENGTH 23900 LOAD RATING IN LB MAXIMUM 100 PSI PRESSURE RATING 23900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 84.65 LB...
2-PIECE TYPE PLAIN FINISH 37-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 113 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE...
2-PIECE TYPE PLAIN FINISH 38-1/8 INCH OVERALL LENGTH 27500 LOAD RATING IN LB MAXIMUM 75 PSI PRESSURE RATING 27500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 98.65 LB...
2-PIECE TYPE PLAIN FINISH 40-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 44-1/2 INCH OVERALL LENGTH 26200 LOAD RATING IN LB MAXIMUM 50 PSI PRESSURE RATING 26200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 135.5 LB...
2-PIECE TYPE PLAIN FINISH 45-1/8 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 136.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 2 INCH ONE...
2-PIECE TYPE PLAIN FINISH 50-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 155.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 2-1/2 INCH ONE...
2-PIECE TYPE PLAIN FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 9-3/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH 9-5/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 10000 LB AT 650 DEG F, 8930 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 13800 LB AT 650 DEG F, 12325 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 15300 LB AT 650 DEG F, 13665 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 16300 LB AT 650 DEG F, 14555 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 3500 LB AT 650 DEG F, 3125 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 4800 LB AT 650 DEG F, 4285 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5500 LB AT 650 DEG F, 4910 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 7000 LB AT 650 DEG F, 6250 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 9500 LB AT 650 DEG F, 8485 LB AT 750 DEG F...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3370 LB AT 650 DEG F, 3005 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3515 LB AT 650 DEG F, 3135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 4000 LB AT 650 DEG F, 3520 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 4865 LB AT 650 DEG F, 4340 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 6010 LB AT 650 DEG F, 5360 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 800 LB AT 650 DEG F, 715 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 8675 LB AT 650 DEG F, 7740 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9150 LB AT 650 DEG F, 8160 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9200 LB AT 650 DEG F, 8205 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP...
2-PIECE TYPE PLAIN, PVC COATED FINISH 10 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 11-1/4 INCH OVERALL LENGTH 400 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 400 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 13 INCH OVERALL LENGTH 600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 600 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 16 INCH OVERALL LENGTH 1600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1600 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 18 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 21-1/2 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 9-3/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL...
2-PIECE TYPE PLAIN, PVC COATED FINISH 9-5/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL...
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1000...
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1800...
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 300...
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 700...
ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH...
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB...
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB...
I TYPE ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB...
I TYPE ELECTROGALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB...
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY...
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY...
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY...
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY...
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY...
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD...
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD...
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD...
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD...
LOW CARBON STEEL MATERIAL PLAIN FINISH 1/2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 3/4 INCH THK, 6 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 5/8 INCH THK, 5 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/16 INCH THK, 2 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/16 INCH THK, 3 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/8 INCH THK, 7 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE...
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN...
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN...
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN...
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN...
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN...
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY...
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 440 LB LOAD CAPACITY 440 LOAD CAPACITY...
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY...
MALLEABLE IRON MATERIAL PLAIN FINISH 3 INCH MIN. JAW CAPACITY 7 INCH MAX. JAW CAPACITY 3 MIN. JAW CAPACITY - DECIMAL 7 MAX. JAW CAPACITY - DECIMAL 3 MIN. JAW...
MALLEABLE IRON MATERIAL PLAIN FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN...
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY...
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY...
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY...
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY...
SINGLE U TYPE ELECTROGALVANIZED FINISH 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/8 INCH LENGTH X 3 INCH WIDTH WEIGHT 0.8 LB...
SINGLE U TYPE ELECTROGALVANIZED FINISH 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/8 INCH LENGTH X 3 INCH WIDTH WEIGHT 0.88 LB...
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD...
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD...
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD...
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 800 LB LOAD CAPACITY 800 LOAD...
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200...
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500...
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600...
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 800 LB LOAD CAPACITY 800...
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 1300 LB LOAD CAPACITY 1300 LOAD CAPACITY IN...
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 3150 LB LOAD CAPACITY 3150 LOAD CAPACITY IN...
Z TYPE ELECTROGALVANIZED FINISH 1 INCH THK MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN...