PHD Manufacturing, Inc. U Bolt - Non Metric 090N0150PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1/2 INCH TANGENT 2-3/4 INCH WEIGHT 0.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90-1 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1/2 INCH TANGENT 2-3/4 INCH WEIGHT 0.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Columbiana, OH, USA
U Bolt - Non Metric
090N0150PL
U Bolt - Non Metric 090N0150PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1/2 INCH TANGENT 2-3/4 INCH WEIGHT 0.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90-1 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 15/16 INCH INSIDE WIDTH
  • 2-1/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY
  • 1-3/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1/2 INCH
  • TANGENT 2-3/4 INCH
  • WEIGHT 0.3 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N0150PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014D810045109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 1.77 inch (45 mm)
View Details
Metric Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details