PHD Manufacturing, Inc. U Bolt - Non Metric 090N9160EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 16-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY 17 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 16 INCH TANGENT 11 1/4 INCH WEIGHT 9.2 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 16-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY 17 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 16 INCH TANGENT 11 1/4 INCH WEIGHT 9.2 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N9160EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N9160EG
U Bolt - Non Metric 090N9160EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 16-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY 17 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 16 INCH TANGENT 11 1/4 INCH WEIGHT 9.2 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 16-1/8 INCH INSIDE WIDTH
  • 4-1/4 INCH THREAD LENGTH
  • 7/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 7/8 NOMINAL DIAMETER - FRACTIONAL
  • .875 NOMINAL DIAMETER - DECIMAL
  • 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY
  • 17 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 16 INCH
  • TANGENT 11 1/4 INCH
  • WEIGHT 9.2 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N9160EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ANSI B18.6.2
View Details