PHD Manufacturing, Inc. U Bolt - Non Metric 090N8100EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-5/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 INCH TANGENT 2 3/4 INCH WEIGHT 0.12 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-5/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 INCH TANGENT 2 3/4 INCH WEIGHT 0.12 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N8100EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N8100EG
U Bolt - Non Metric 090N8100EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-5/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 INCH TANGENT 2 3/4 INCH WEIGHT 0.12 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 1-3/8 INCH INSIDE WIDTH
  • 2-1/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY
  • 1-5/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1 INCH
  • TANGENT 2 3/4 INCH
  • WEIGHT 0.12 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N8100EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Hex Bolts - 1925550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details