PHD Manufacturing, Inc.U Bolt - Non Metric090N8250EG
Description
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
2-15/16 INCH INSIDE WIDTH
3 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY
3-7/16 INCH CENTER DISTANCE
WITH (4) HEXAGONAL NUT
PIPE SIZE 2 1/2 INCH
TANGENT 3-3/4 INCH
WEIGHT 0.73 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
91 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
2-15/16 INCH INSIDE WIDTH
3 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY
3-7/16 INCH CENTER DISTANCE
WITH (4) HEXAGONAL NUT
PIPE SIZE 2 1/2 INCH
TANGENT 3-3/4 INCH
WEIGHT 0.73 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
91 MODEL
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
2-15/16 INCH INSIDE WIDTH
3 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY
3-7/16 INCH CENTER DISTANCE
WITH (4) HEXAGONAL NUT
PIPE SIZE 2 1/2 INCH
TANGENT 3-3/4 INCH
WEIGHT 0.73 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
91 MODEL
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
2-15/16 INCH INSIDE WIDTH
3 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY