PHD Manufacturing, Inc.U Bolt - Non Metric090N9100EG
Description
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
10-7/8 INCH INSIDE WIDTH
4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
5420 LB AT 650 DEG F, 4830 LB AT 750 DEG F CAPACITY
11-5/8 INCH CENTER DISTANCE
WITH (4) HEXAGONAL NUT
PIPE SIZE 10 INCH
TANGENT 8 3/8 INCH
WEIGHT 4.91 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
91 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
10-7/8 INCH INSIDE WIDTH
4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
5420 LB AT 650 DEG F, 4830 LB AT 750 DEG F CAPACITY
11-5/8 INCH CENTER DISTANCE
WITH (4) HEXAGONAL NUT
PIPE SIZE 10 INCH
TANGENT 8 3/8 INCH
WEIGHT 4.91 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
91 MODEL
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
10-7/8 INCH INSIDE WIDTH
4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
5420 LB AT 650 DEG F, 4830 LB AT 750 DEG F CAPACITY
11-5/8 INCH CENTER DISTANCE
WITH (4) HEXAGONAL NUT
PIPE SIZE 10 INCH
TANGENT 8 3/8 INCH
WEIGHT 4.91 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
91 MODEL
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
10-7/8 INCH INSIDE WIDTH
4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
5420 LB AT 650 DEG F, 4830 LB AT 750 DEG F CAPACITY