PHD Manufacturing, Inc. U Bolt - Non Metric 095 0300PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-15/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 3 INCH TANGENT 3-3/8 INCH WEIGHT 0.31 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-15/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 3 INCH TANGENT 3-3/8 INCH WEIGHT 0.31 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0300PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0300PL
U Bolt - Non Metric 095 0300PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-15/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 3 INCH TANGENT 3-3/8 INCH WEIGHT 0.31 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 3-9/16 INCH INSIDE WIDTH
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB CAPACITY
  • 3-15/16 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 3 INCH
  • TANGENT 3-3/8 INCH
  • WEIGHT 0.31 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0300PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details
Ribbed Neck Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details