PHD Manufacturing, Inc. U Bolt - Non Metric 090N8200EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-13/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 2 INCH TANGENT 3 1/4 INCH WEIGHT 0.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-13/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 2 INCH TANGENT 3 1/4 INCH WEIGHT 0.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N8200EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N8200EG
U Bolt - Non Metric 090N8200EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-13/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 2 INCH TANGENT 3 1/4 INCH WEIGHT 0.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 2-7/16 INCH INSIDE WIDTH
  • 2-1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY
  • 2-13/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 2 INCH
  • TANGENT 3 1/4 INCH
  • WEIGHT 0.33 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N8200EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details