PHD Manufacturing, Inc. U Bolt - Non Metric 090N8400EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 5-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 4 INCH TANGENT 4 1/2 INCH WEIGHT 0.9 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 5-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 4 INCH TANGENT 4 1/2 INCH WEIGHT 0.9 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N8400EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N8400EG
U Bolt - Non Metric 090N8400EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 5-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 4 INCH TANGENT 4 1/2 INCH WEIGHT 0.9 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 4-9/16 INCH INSIDE WIDTH
  • 3 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • .5 NOMINAL DIAMETER - DECIMAL
  • 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY
  • 5-1/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 4 INCH
  • TANGENT 4 1/2 INCH
  • WEIGHT 0.9 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N8400EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Coach Bolts - 1224432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Stainless Steel
Finish Plain
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details