PHD Manufacturing, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| LOW CARBON STEEL MATERIAL 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1-1/2 INCH NOMINAL DIAMETER 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.94 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1-1/2 INCH NOMINAL DIAMETER 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.94 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.54 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.54 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1-1/8 INCH NOMINAL DIAMETER 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.4 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1-1/8 INCH NOMINAL DIAMETER 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.4 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.04 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.04 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.01 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.01 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.12 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.12 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.02 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.02 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.07 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.07 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.19 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -... | |
| LOW CARBON STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.19 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL -... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 240 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.08 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.1 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.11 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.14 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.16 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 240 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.08 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.1 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.11 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.14 LB WEIGHT... | |
| SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.16 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL LOAD RATING 2710 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1-1/4 INCH WIDTH ACROSS FLAT 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL LOAD RATING 3770 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH WIDTH ACROSS FLAT 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL LOAD RATING 4960 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 11/16 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL LOAD RATING 1130 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 13/16 INCH WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL LOAD RATING 1810 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL LOAD RATING 230 LB WEIGHT... | |
| STRAIGHT TYPE LOW CARBON STEEL MATERIAL 5/8 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL LOAD RATING 610 LB WEIGHT... | |
| WITH LONG SPRING TYPE LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5... | |
| WITH LONG SPRING TYPE LOW CARBON STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITH LONG SPRING TYPE LOW CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375... | |
| WITH LONG SPRING TYPE LOW CARBON STEEL MATERIAL 5/16 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITH SHORT SPRING TYPE LOW CARBON STEEL MATERIAL #10 NOMINAL DIAMETER 24 TPI 1/4 INCH THICKNESS #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL... | |
| WITH SHORT SPRING TYPE LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375... | |
| WITH SHORT SPRING TYPE LOW CARBON STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITH SHORT SPRING TYPE LOW CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL #10 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL #8 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375 THICKNESS... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 5/16 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITH SPRING TYPE LOW CARBON STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #10 NOMINAL DIAMETER 24 TPI 1/4 INCH THICKNESS #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #10 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #8 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 5/16 INCH NOMINAL DIAMETER 1/4 INCH THICKNESS 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER 3/8 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3/8 THICKNESS - FRACTIONAL .375 THICKNESS... | |
| WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER 1/2 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 1/2 THICKNESS - FRACTIONAL .5 THICKNESS... |