PHD Manufacturing, Inc. U Bolt - Non Metric 095 0350PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-1/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 4-7/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 3-1/2 INCH TANGENT 3-5/8 INCH WEIGHT 0.35 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-1/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 4-7/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 3-1/2 INCH TANGENT 3-5/8 INCH WEIGHT 0.35 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0350PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0350PL
U Bolt - Non Metric 095 0350PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-1/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 4-7/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 3-1/2 INCH TANGENT 3-5/8 INCH WEIGHT 0.35 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 4-1/16 INCH INSIDE WIDTH
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB CAPACITY
  • 4-7/16 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 3-1/2 INCH
  • TANGENT 3-5/8 INCH
  • WEIGHT 0.35 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0350PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014D806040109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 1.57 inch (40 mm)
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details