PHD Manufacturing, Inc. U Bolt - Non Metric 093N0050PV

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1/2 INCH TANGENT 2-3/4 INCH WEIGHT 0.11 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1/2 INCH TANGENT 2-3/4 INCH WEIGHT 0.11 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 093N0050PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
093N0050PV
U Bolt - Non Metric 093N0050PV
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1/2 INCH TANGENT 2-3/4 INCH WEIGHT 0.11 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 15/16 INCH INSIDE WIDTH
  • 2-1/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY
  • 1-3/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1/2 INCH
  • TANGENT 2-3/4 INCH
  • WEIGHT 0.11 LB
  • FINISH/COATING PVC COATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 093N0050PV
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Spade Bolt, 8-32 - 1260 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Inch # 8
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details