PHD Manufacturing, Inc. U Bolt - Non Metric 090N0800PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY 9-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 8 INCH TANGENT 7 1/8 INCH WEIGHT 2.33 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY 9-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 8 INCH TANGENT 7 1/8 INCH WEIGHT 2.33 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N0800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N0800PL
U Bolt - Non Metric 090N0800PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY 9-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 8 INCH TANGENT 7 1/8 INCH WEIGHT 2.33 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 8-3/4 INCH INSIDE WIDTH
  • 3-3/4 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY
  • 9-3/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 8 INCH
  • TANGENT 7 1/8 INCH
  • WEIGHT 2.33 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N0800PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Bolts - 1925536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details