PHD Manufacturing, Inc. U Bolt - Non Metric 093N0075PV

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-1/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 3/4 INCH TANGENT 2-3/4 INCH WEIGHT 0.12 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-1/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 3/4 INCH TANGENT 2-3/4 INCH WEIGHT 0.12 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 093N0075PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
093N0075PV
U Bolt - Non Metric 093N0075PV
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-1/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 3/4 INCH TANGENT 2-3/4 INCH WEIGHT 0.12 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 1-1/8 INCH INSIDE WIDTH
  • 2-1/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY
  • 1-3/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 3/4 INCH
  • TANGENT 2-3/4 INCH
  • WEIGHT 0.12 LB
  • FINISH/COATING PVC COATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 093N0075PV
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
12 Point Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details