S7050 EG -- U BOLT - NON METRIC
PHD Manufacturing, Inc.
U Bolt - Non Metric
S7050 EG
Description
SQUARE BEND TYPE
1-21/32 INCH INSIDE WIDTH
2-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WITH (2) HEXAGONAL NUT
LENGTH 3 3/8 INCH
WEIGHT 0.25 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
7050 MODEL
Description
SQUARE BEND TYPE
1-21/32 INCH INSIDE WIDTH
2-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WITH (2) HEXAGONAL NUT
LENGTH 3 3/8 INCH
WEIGHT 0.25 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
7050 MODEL
Datasheet
Suppliers
SQUARE BEND TYPE
1-21/32 INCH INSIDE WIDTH
2-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WITH (2) HEXAGONAL NUT
LENGTH 3 3/8 INCH
WEIGHT 0.25 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
7050 MODEL
- SQUARE BEND TYPE
- 1-21/32 INCH INSIDE WIDTH
- 2-1/2 INCH THREAD LENGTH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- WITH (2) HEXAGONAL NUT
- LENGTH 3 3/8 INCH
- WEIGHT 0.25 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 7050 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
S7050 EG |
|
Product Name
|
U Bolt - Non Metric |
|
Bolt Type
|
U-Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Hanger Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details