PHD Manufacturing, Inc. U Bolt - Non Metric 090N1800PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 18-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 19-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 18 INCH TANGENT 12 5/8 INCH WEIGHT 13.5 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 18-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 19-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 18 INCH TANGENT 12 5/8 INCH WEIGHT 13.5 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N1800PL
U Bolt - Non Metric 090N1800PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 18-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 19-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 18 INCH TANGENT 12 5/8 INCH WEIGHT 13.5 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 18-1/8 INCH INSIDE WIDTH
  • 4-3/4 INCH THREAD LENGTH
  • 1 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1 NOMINAL DIAMETER - FRACTIONAL
  • 1 NOMINAL DIAMETER - DECIMAL
  • 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY
  • 19-1/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 18 INCH
  • TANGENT 12 5/8 INCH
  • WEIGHT 13.5 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N1800PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Hex Bolts - 1925588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details