PHD Manufacturing, Inc. Datasheets for Eye Nuts

Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope.
Eye Nuts: Learn more

Product Name Notes
MALLEABLE IRON MATERIAL 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL WEIGHT 0.11 LB WARRANTY 1 YEAR FINISH/COATING ZINC ELECTROPLATED NOMINAL DIAMETER - DECIMAL...
MALLEABLE IRON MATERIAL 1/2 INCH NOMINAL DIAMETER 1000 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL...
MALLEABLE IRON MATERIAL 1/4 INCH NOMINAL DIAMETER 240 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL...
MALLEABLE IRON MATERIAL 3/4 INCH NOMINAL DIAMETER 2200 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL...
MALLEABLE IRON MATERIAL 3/4 INCH NOMINAL DIAMETER 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL WEIGHT 0.3 LB WARRANTY 1 YEAR FINISH/COATING ZINC ELECTROPLATED NOMINAL DIAMETER - DECIMAL...
MALLEABLE IRON MATERIAL 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WEIGHT 0.08 LB WARRANTY 1 YEAR FINISH/COATING ZINC ELECTROPLATED NOMINAL DIAMETER - DECIMAL...
MALLEABLE IRON MATERIAL 3/8 INCH NOMINAL DIAMETER 610 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL...
MALLEABLE IRON MATERIAL 5/8 INCH NOMINAL DIAMETER 1400 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL...
MALLEABLE IRON MATERIAL 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL WEIGHT 0.22 LB WARRANTY 1 YEAR FINISH/COATING ZINC ELECTROPLATED NOMINAL DIAMETER - DECIMAL...
MALLEABLE IRON MATERIAL 7/8 INCH NOMINAL DIAMETER 2300 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL...
MALLEABLE IRON MATERIAL 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL WEIGHT 0.32 LB WARRANTY 1 YEAR FINISH/COATING ZINC ELECTROPLATED NOMINAL DIAMETER - DECIMAL...
WELDLESS TYPE FORGED STEEL MATERIAL 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1 INCH THICKNESS 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 1-1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1-1/4 INCH THICKNESS 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1-1/4 INCH THICKNESS 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL...
WELDLESS TYPE FORGED STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL...