PHD Manufacturing, Inc. U Bolt - Non Metric 093N0100PV

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-5/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 INCH TANGENT 2 3/4 INCH WEIGHT 0.12 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-5/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 INCH TANGENT 2 3/4 INCH WEIGHT 0.12 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 093N0100PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
093N0100PV
U Bolt - Non Metric 093N0100PV
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY 1-5/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 INCH TANGENT 2 3/4 INCH WEIGHT 0.12 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 1-3/8 INCH INSIDE WIDTH
  • 2-1/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB AT 650 DEG F, 435 LB AT 750 DEG F CAPACITY
  • 1-5/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1 INCH
  • TANGENT 2 3/4 INCH
  • WEIGHT 0.12 LB
  • FINISH/COATING PVC COATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 093N0100PV
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Coach Bolts - 1224442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Stainless Steel
Finish Plain
View Details