PHD Manufacturing, Inc. U Bolt - Non Metric 095 0400PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 4-15/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 4 INCH TANGENT 3-7/8 INCH WEIGHT 0.38 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 4-15/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 4 INCH TANGENT 3-7/8 INCH WEIGHT 0.38 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0400PL
U Bolt - Non Metric 095 0400PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 4-9/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 4-15/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 4 INCH TANGENT 3-7/8 INCH WEIGHT 0.38 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 4-9/16 INCH INSIDE WIDTH
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB CAPACITY
  • 4-15/16 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 4 INCH
  • TANGENT 3-7/8 INCH
  • WEIGHT 0.38 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0400PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42705 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Coach Bolts - 1224429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Stainless Steel
Finish Plain
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details