PHD Manufacturing, Inc. U Bolt - Non Metric 090N1400PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 14-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY 15 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 14 INCH TANGENT 10 1/4 INCH WEIGHT 8.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 14-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY 15 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 14 INCH TANGENT 10 1/4 INCH WEIGHT 8.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N1400PL
U Bolt - Non Metric 090N1400PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 14-1/8 INCH INSIDE WIDTH 4-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY 15 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 14 INCH TANGENT 10 1/4 INCH WEIGHT 8.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 14-1/8 INCH INSIDE WIDTH
  • 4-1/4 INCH THREAD LENGTH
  • 7/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 7/8 NOMINAL DIAMETER - FRACTIONAL
  • .875 NOMINAL DIAMETER - DECIMAL
  • 7540 LB AT 650 DEG F, 6730 LB AT 750 DEG F CAPACITY
  • 15 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 14 INCH
  • TANGENT 10 1/4 INCH
  • WEIGHT 8.3 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N1400PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Bolts - 2453361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details