PHD Manufacturing, Inc. U Bolt - Non Metric 093N0300PV

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 4-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 3 INCH TANGENT 4 INCH WEIGHT 0.78 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 4-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 3 INCH TANGENT 4 INCH WEIGHT 0.78 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 093N0300PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
093N0300PV
U Bolt - Non Metric 093N0300PV
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 3-9/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 4-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 3 INCH TANGENT 4 INCH WEIGHT 0.78 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 3-9/16 INCH INSIDE WIDTH
  • 3 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • .5 NOMINAL DIAMETER - DECIMAL
  • 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY
  • 4-1/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 3 INCH
  • TANGENT 4 INCH
  • WEIGHT 0.78 LB
  • FINISH/COATING PVC COATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 093N0300PV
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Hanger Bolts - 2455326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hanger Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details