PHD Manufacturing, Inc. U Bolt - Non Metric 090N9360EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 36-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 37-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 36 INCH TANGENT 21 5/8 INCH WEIGHT 23.2 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 36-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 37-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 36 INCH TANGENT 21 5/8 INCH WEIGHT 23.2 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N9360EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N9360EG
U Bolt - Non Metric 090N9360EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 36-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 37-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 36 INCH TANGENT 21 5/8 INCH WEIGHT 23.2 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 36-1/8 INCH INSIDE WIDTH
  • 4-3/4 INCH THREAD LENGTH
  • 1 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1 NOMINAL DIAMETER - FRACTIONAL
  • 1 NOMINAL DIAMETER - DECIMAL
  • 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY
  • 37-1/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 36 INCH
  • TANGENT 21 5/8 INCH
  • WEIGHT 23.2 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N9360EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014A4/316L0605588 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.17 inch (55 mm)
View Details
Ribbed Neck Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details