PHD Manufacturing, Inc. U Bolt - Non Metric 093N0150PV

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/2 INCH TANGENT 3 INCH WEIGHT 0.3 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/2 INCH TANGENT 3 INCH WEIGHT 0.3 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 093N0150PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
093N0150PV
U Bolt - Non Metric 093N0150PV
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/2 INCH TANGENT 3 INCH WEIGHT 0.3 LB FINISH/COATING PVC COATED NOMINAL DIAMETER - DECIMAL - UOM IN 93 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 2 INCH INSIDE WIDTH
  • 2-1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY
  • 2-3/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1 1/2 INCH
  • TANGENT 3 INCH
  • WEIGHT 0.3 LB
  • FINISH/COATING PVC COATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 093N0150PV
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L51603288 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details