PHD Manufacturing, Inc. U Bolt - Non Metric 095 0100PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB CAPACITY 1-5/8 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 1 INCH TANGENT 2-3/16 INCH WEIGHT 0.07 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB CAPACITY 1-5/8 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 1 INCH TANGENT 2-3/16 INCH WEIGHT 0.07 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0100PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0100PL
U Bolt - Non Metric 095 0100PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-3/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB CAPACITY 1-5/8 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 1 INCH TANGENT 2-3/16 INCH WEIGHT 0.07 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 1-3/8 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB CAPACITY
  • 1-5/8 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 1 INCH
  • TANGENT 2-3/16 INCH
  • WEIGHT 0.07 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0100PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .750 Long - 21912 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Bolt - 4014D820100109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 3.94 inch (100 mm)
View Details