PHD Manufacturing, Inc. U Bolt - Non Metric 095 0500PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 6 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 5 INCH TANGENT 4-9/16 INCH WEIGHT 0.45 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 6 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 5 INCH TANGENT 4-9/16 INCH WEIGHT 0.45 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0500PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0500PL
U Bolt - Non Metric 095 0500PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 2-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 6 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 5 INCH TANGENT 4-9/16 INCH WEIGHT 0.45 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 5-5/8 INCH INSIDE WIDTH
  • 2-1/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB CAPACITY
  • 6 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 5 INCH
  • TANGENT 4-9/16 INCH
  • WEIGHT 0.45 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0500PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hex Bolts - 2453929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details