PHD Manufacturing, Inc. U Bolt - Non Metric 095 0250PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-5/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 2-1/2 INCH TANGENT 3-1/16 INCH WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-5/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 2-1/2 INCH TANGENT 3-1/16 INCH WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0250PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0250PL
U Bolt - Non Metric 095 0250PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-5/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 2-1/2 INCH TANGENT 3-1/16 INCH WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 2-15/16 INCH INSIDE WIDTH
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB CAPACITY
  • 3-5/16 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 2-1/2 INCH
  • TANGENT 3-1/16 INCH
  • WEIGHT 0.28 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0250PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
T-Bolts - 42506 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details