PHD Manufacturing, Inc. U Bolt - Non Metric 095 0050PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB CAPACITY 1-3/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 1/2 INCH TANGENT 1-15/16 INCH WEIGHT 0.06 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB CAPACITY 1-3/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 1/2 INCH TANGENT 1-15/16 INCH WEIGHT 0.06 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 0050PL
U Bolt - Non Metric 095 0050PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 15/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 485 LB CAPACITY 1-3/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 1/2 INCH TANGENT 1-15/16 INCH WEIGHT 0.06 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 15/16 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • 485 LB CAPACITY
  • 1-3/16 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 1/2 INCH
  • TANGENT 1-15/16 INCH
  • WEIGHT 0.06 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 0050PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details