PHD Manufacturing, Inc. U Bolt - Non Metric 090N0125PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-11/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/4 INCH TANGENT 2-7/8 INCH WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-11/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/4 INCH TANGENT 2-7/8 INCH WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N0125PL
U Bolt - Non Metric 090N0125PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 1-11/16 INCH INSIDE WIDTH 2-1/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-1/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/4 INCH TANGENT 2-7/8 INCH WEIGHT 0.28 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 1-11/16 INCH INSIDE WIDTH
  • 2-1/8 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY
  • 2-1/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1 1/4 INCH
  • TANGENT 2-7/8 INCH
  • WEIGHT 0.28 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N0125PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details