PHD Manufacturing, Inc. U Bolt - Non Metric 090N0500PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 6-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 5 INCH TANGENT 5 INCH WEIGHT 1.01 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 6-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 5 INCH TANGENT 5 INCH WEIGHT 1.01 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N0500PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N0500PL
U Bolt - Non Metric 090N0500PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 5-5/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY 6-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 5 INCH TANGENT 5 INCH WEIGHT 1.01 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 5-5/8 INCH INSIDE WIDTH
  • 3 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • .5 NOMINAL DIAMETER - DECIMAL
  • 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG F CAPACITY
  • 6-1/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 5 INCH
  • TANGENT 5 INCH
  • WEIGHT 1.01 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N0500PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .500 Long - 21808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers