PHD Manufacturing, Inc. Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 7-15/32 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 350 LB LOAD RATING 2-1/2 INCH PIPE SIZE WEIGHT 1.26... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 7-5/8 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 350 LB LOAD RATING 3 INCH PIPE SIZE WEIGHT 1.38... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 8-1/32 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 350 LB LOAD RATING 3-1/2 INCH PIPE SIZE WEIGHT 1.47... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 8-9/16 INCH LIGHT PIPE RUN APPLICATION 3/8 INCH THICKNESS 450 LB LOAD RATING 4 INCH PIPE SIZE WEIGHT 2.39... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-1/8 INCH LIGHT PIPE RUN APPLICATION 7 GAUGE THICKNESS 200 LB LOAD RATING 3/4 INCH PIPE SIZE WEIGHT 0.55... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-11/16 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 1-1/2 INCH PIPE SIZE WEIGHT 0.89... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-5/8 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 1-1/4 INCH PIPE SIZE WEIGHT 0.84... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-9/16 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 1 INCH PIPE SIZE WEIGHT 0.81... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-9/32 INCH LIGHT PIPE RUN APPLICATION 7 GAUGE THICKNESS 200 LB LOAD RATING 1/2 INCH PIPE SIZE WEIGHT 0.53... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 7-3/32 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 2 INCH PIPE SIZE WEIGHT 0.96... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH 9 INCH LIGHT PIPE RUN APPLICATION 3/8 INCH THICKNESS 450 LB LOAD RATING 5 INCH PIPE SIZE WEIGHT 3.9... | |
| OFFSET, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH 9-3/8 INCH LIGHT PIPE RUN APPLICATION 3/8 INCH THICKNESS 450 LB LOAD RATING 6 INCH PIPE SIZE WEIGHT 4.25... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 7-15/32 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 350 LB LOAD RATING 2-1/2 INCH PIPE SIZE WEIGHT 1.16... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 7-5/8 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 350 LB LOAD RATING 3 INCH PIPE SIZE WEIGHT 1.27... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 8-1/32 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 350 LB LOAD RATING 3-1/2 INCH PIPE SIZE WEIGHT 1.37... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/2 INCH 8-9/16 INCH LIGHT PIPE RUN APPLICATION 3/8 INCH THICKNESS 450 LB LOAD RATING 4 INCH PIPE SIZE WEIGHT 2.19... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-1/8 INCH LIGHT PIPE RUN APPLICATION 7 GAUGE THICKNESS 200 LB LOAD RATING 3/4 INCH PIPE SIZE WEIGHT 0.53... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-11/16 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 1-1/2 INCH PIPE SIZE WEIGHT 0.87... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-5/8 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 1-1/4 INCH PIPE SIZE WEIGHT 0.83... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-9/16 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 1 INCH PIPE SIZE WEIGHT 0.8... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 6-9/32 INCH LIGHT PIPE RUN APPLICATION 7 GAUGE THICKNESS 200 LB LOAD RATING 1/2 INCH PIPE SIZE WEIGHT 0.51... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 1-1/4 INCH 7-3/32 INCH LIGHT PIPE RUN APPLICATION 3 GAUGE THICKNESS 200 LB LOAD RATING 2 INCH PIPE SIZE WEIGHT 0.93... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH 9 INCH LIGHT PIPE RUN APPLICATION 3/8 INCH THICKNESS 450 LB LOAD RATING 5 INCH PIPE SIZE WEIGHT 3.5... | |
| STRAIGHT, J TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH 9-3/8 INCH LIGHT PIPE RUN APPLICATION 3/8 INCH THICKNESS 450 LB LOAD RATING 6 INCH PIPE SIZE WEIGHT 4.15... |