PHD Manufacturing, Inc. U Bolt - Non Metric 095 1000PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 10-7/8 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB CAPACITY 11-1/2 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 10 INCH TANGENT 7-1/4 INCH WEIGHT 2.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 10-7/8 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB CAPACITY 11-1/2 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 10 INCH TANGENT 7-1/4 INCH WEIGHT 2.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 095 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
095 1000PL
U Bolt - Non Metric 095 1000PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 10-7/8 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB CAPACITY 11-1/2 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 10 INCH TANGENT 7-1/4 INCH WEIGHT 2.3 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 95 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 10-7/8 INCH INSIDE WIDTH
  • 2-1/2 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • 3620 LB CAPACITY
  • 11-1/2 INCH CENTER DISTANCE
  • WITHOUT NUT
  • PIPE SIZE 10 INCH
  • TANGENT 7-1/4 INCH
  • WEIGHT 2.3 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 095 1000PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Hex Bolts - 2453287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details