PHD Manufacturing, Inc. U Bolt - Non Metric 090N8800EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY 9-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 8 INCH TANGENT 7 1/8 INCH WEIGHT 2.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY 9-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 8 INCH TANGENT 7 1/8 INCH WEIGHT 2.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N8800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N8800EG
U Bolt - Non Metric 090N8800EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 8-3/4 INCH INSIDE WIDTH 3-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY 9-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 8 INCH TANGENT 7 1/8 INCH WEIGHT 2.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 8-3/4 INCH INSIDE WIDTH
  • 3-3/4 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • 3620 LB AT 650 DEG F, 3230 LB AT 750 DEG F CAPACITY
  • 9-3/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 8 INCH
  • TANGENT 7 1/8 INCH
  • WEIGHT 2.33 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N8800EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers
Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details