PHD Manufacturing, Inc. U Bolt - Non Metric 090N8150EG

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/2 INCH TANGENT 3 INCH WEIGHT 0.3 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/2 INCH TANGENT 3 INCH WEIGHT 0.3 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N8150EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N8150EG
U Bolt - Non Metric 090N8150EG
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-3/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 1 1/2 INCH TANGENT 3 INCH WEIGHT 0.3 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN 91 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 2 INCH INSIDE WIDTH
  • 2-1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY
  • 2-3/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 1 1/2 INCH
  • TANGENT 3 INCH
  • WEIGHT 0.3 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N8150EG
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Bolts - 2454046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details