PHD Manufacturing, Inc. U Bolt - Non Metric 090N3000PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 30-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 31-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 30 INCH TANGENT 18 5/8 INCH WEIGHT 19.1 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 30-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 31-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 30 INCH TANGENT 18 5/8 INCH WEIGHT 19.1 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N3000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N3000PL
U Bolt - Non Metric 090N3000PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 30-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY 31-1/8 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 30 INCH TANGENT 18 5/8 INCH WEIGHT 19.1 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 30-1/8 INCH INSIDE WIDTH
  • 4-3/4 INCH THREAD LENGTH
  • 1 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 1 NOMINAL DIAMETER - FRACTIONAL
  • 1 NOMINAL DIAMETER - DECIMAL
  • 9920 LB AT 650 DEG F, 8850 LB AT 750 DEG F CAPACITY
  • 31-1/8 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 30 INCH
  • TANGENT 18 5/8 INCH
  • WEIGHT 19.1 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N3000PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details