PHD Manufacturing, Inc. U Bolt - Non Metric 090N0200PL

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-13/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 2 INCH TANGENT 3 1/4 INCH WEIGHT 0.33 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-13/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 2 INCH TANGENT 3 1/4 INCH WEIGHT 0.33 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 090N0200PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
U Bolt - Non Metric
090N0200PL
U Bolt - Non Metric 090N0200PL
ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-7/16 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY 2-13/16 INCH CENTER DISTANCE WITH (4) HEXAGONAL NUT PIPE SIZE 2 INCH TANGENT 3 1/4 INCH WEIGHT 0.33 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 90 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • 2-7/16 INCH INSIDE WIDTH
  • 2-1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 1220 LB AT 650 DEG F, 1090 LB AT 750 DEG F CAPACITY
  • 2-13/16 INCH CENTER DISTANCE
  • WITH (4) HEXAGONAL NUT
  • PIPE SIZE 2 INCH
  • TANGENT 3 1/4 INCH
  • WEIGHT 0.33 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Bolts
Product Number 090N0200PL
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42302 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details