Pentair Engineered Solutions Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. | |
| Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven... | |
| Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps... | |
| Key Features More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing... | |
| Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that... | |
| Key Features 651 Horizontally Baseplate Mounted with a Driver Flexibly Coupled to Pump Medium Duty for Sludge and Slurry Pumping Easily Serviceable Design Recommended where Floor Space is Readily Available... | |
| Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed,... | |
| Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right... | |
| Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and Triplex... | |
| Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter | |
| Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel... | |
| Key Features Capacities to 3,000 GPM Heads to 1,500 feet Temperatures to 200° F Bowl Sizes from 4" to 15" diameter | |
| Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings... | |
| Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter | |
| Key Features Conserves Floor Space Reduces Installation Costs Available Close-Coupled or Power Frame Configurations Interchangeable with Vertical Split Case Pumps Working Pressure Supports Expanded Range of Applications Applications Include: Plant... | |
| Key Features Designed to Meet Variable Flows in High-Rise, Commercial, Municipal and Industrial Buildings PLC-based Systems Available in Horizontal and Vertical Configurations Easy to Select, Install, Start-up Trouble-Free Operation Available... | |
| Key Features Designed to Meet Variable Flows in High-Rise, Commercial, Municipal and Industrial Buildings UL Labeled Pressure Sensing Control Panel PLC Pump Sequence Controller Vertical Stackable Pumps Vertical Configurations Easy... | |
| Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled,... | |
| Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under... | |
| Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without... | |
| Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*,45,64,90,120,150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best... | |
| Key Features Horizontal and Vertical Solids-Handling Sewage Treatment Vertical Design with Elevated Driver Coupled Directly to the Pump Design Recommended where Floor Space is Not Available and Flooding Chances are... | |
| Key Features Horizontal Flexible Coupled Low NPSH Requirements Compact Design for Easy Installation and Maintenance Quiet, Smooth-Running Design for Longer Life Applications Include: Boiler Feed Service Condensate Service Low NPSHR... | |
| Key Features Low Noise Level with Aurora Close Coupled Motors Vertical Center-Line Discharge Makes Pump Self-Venting, Avoids Vapor Locks and Minimizes Pipe Strain Case Wearing Ring Prevents Wear on Casing... | |
| Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible... | |
| Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if... | |
| Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are... | |
| Key Features One and Two Stage Condensate Pumps Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers Expandable from a Simplex to Duplex System by... | |
| Key Features Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor... | |
| Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft... | |
| Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and... | |
| Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and... | |
| Key Features Single stage water seal pumps - APCO seal Pumping systems provides lubrication and flushing of clean water for mechanical seals and packing boxes Aurora turbine pumps used in... | |
| Key Features Solids-Handling Sewage Treatment Vertical Design with Elevated Driver Coupled Directly to the Pump Design Recommended where Floor Space is Not Available and Flooding Chances are Low Vertical Design... | |
| Key Features Solids-Handling Sewage Treatment Vertical Design with Flexible Shafting between Driver and Pump Design Recommended where Floor Space is Not Available and Flooding is Possible in Low Areas Vertical... | |
| Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal... | |
| Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump... | |
| Key Features Tailored to fresh water applications in high rises, office buildings, hospitals, hotels, and other commercial, industrial and municipal locations. Pentair Water Variable Frequency Drive for each pump PLC... | |
| Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings... | |
| Key Features Two-Stage Split Case Pump Suited for Boiler Feed, Hot Water or Volatile Liquid Applications Diagonal Split Casing Design will Not Vapor Lock Due to Self-Venting Dynamically-Balanced Impellers Provide... | |
| Key Features UL Listed, FM Approved Performance Electric and Diesel Speeds Back Pullout Design for Easy Pump Service without Disconnecting Pipe Frame-Mounted Design Small Footprint Ideal for Retrofit Designed for... | |
| Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing... | |
| Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of... | |
| Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Electric Driven Available Lower Initial Cost Ease of Maintenance | |
| Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Space Saving Vertical Design Easy Maintenance without Disturbing Surrounding Piping Bronze-Fitted Pump Construction | |
| Key Features Unique Vortex Pump Design Suited Primarily for Sludge and Slurry Pumping Also Applied to Food Processing and Abrasive Mixtures Vortex Action Similar to a Hurricane with Liquid Swirling... | |
| Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler... | |
| Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional Applications Include: Sump... | |
| Key Features Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Used on Lift Stations Where Flooding is Possible Driver is Remove Steel... | |
| Key Features Vertically Mounted Using Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Frequently Used on Lift Stations Where Flooding Possible Driver is Remote Steel Base... | |
| Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Popular on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Base... | |
| Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Recommended where Floor Space is Limited and Flooding is Marginal Steel Motor Base Provides... | |
| Key Features Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling Medium Duty Sludge and Slurry Pumping Recommended on Lift Stations Where Floor Space is Limited and... | |
| The Edwards Series Pump is a positive-displacemen t pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features... | |
| The Edwards Series Pump is a positive-displacemen t pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features... | |
| The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based... | |
| Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps... |