Pentair Engineered Solutions Single Stage Vertical Inline Split Coupled Centrifugal Pump Model 382A-SC

Description
Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet
Description
Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Vertical Inline Split Coupled Centrifugal Pump - Model 382A-SC - Pentair Engineered Solutions
North Aurora, IL, USA
Single Stage Vertical Inline Split Coupled Centrifugal Pump
Model 382A-SC
Single Stage Vertical Inline Split Coupled Centrifugal Pump Model 382A-SC
Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test

Key Features

  • Capacities to 12,000 GPM (2,725 M3/hr)
  • Heads to 370 feet (78 meters)
  • Temperatures to 250°F (121°C)
  • 382A - Bronze-Fitted Construction
  • 382B - Stainless Steel Fitted Construction
  • Stainless Steel Shaft
  • Dynamically-Balanced Impeller
  • Casing Wear Rings
  • 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts
  • Factory Hydro Test
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 382A-SC
Product Name Single Stage Vertical Inline Split Coupled Centrifugal Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
Discharge Pressure 160.4 psi (113 m of Water)
Liquid Flow 12000.000 GPM (45454.55 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details