Pentair Engineered Solutions Series 220 - Duplex Condensate Systems Model 222

Description
Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner Back Pull-out Case Design Simplifies Disassembly
Datasheet
Description
Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner Back Pull-out Case Design Simplifies Disassembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 220 - Duplex Condensate Systems - Model 222 - Pentair Engineered Solutions
North Aurora, IL, USA
Series 220 - Duplex Condensate Systems
Model 222
Series 220 - Duplex Condensate Systems Model 222
Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner Back Pull-out Case Design Simplifies Disassembly

Key Features

  • Single Stage Condensate and Boiler Feed Pumps
  • Typical Applications Include Condensate Service and Boiler Feed Service
  • In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service
  • Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps
  • Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner
  • Back Pull-out Case Design Simplifies Disassembly
Supplier's Site Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 222
Product Name Series 220 - Duplex Condensate Systems
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 73.7 psi (51.82 m of Water)
Liquid Flow 180.000 GPM (681.82 L/min)
Discharge Size 0.750 to 3.000 inch (19.05 to 76.2 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details