Pentair Engineered Solutions Single Stage Vertical Inline Split Coupled Centrifugal Pump Model 382B-SC

Description
Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet
Description
Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Vertical Inline Split Coupled Centrifugal Pump - Model 382B-SC - Pentair Engineered Solutions
North Aurora, IL, USA
Single Stage Vertical Inline Split Coupled Centrifugal Pump
Model 382B-SC
Single Stage Vertical Inline Split Coupled Centrifugal Pump Model 382B-SC
Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test

Key Features

  • Capacities to 12,000 GPM (2,725 M3/hr)
  • Heads to 370 feet (78 meters)
  • Temperatures to 250°F (121°C)
  • 382A - Bronze-Fitted Construction
  • 382B - Stainless Steel Fitted Construction
  • Stainless Steel Shaft
  • Dynamically-Balanced Impeller
  • Casing Wear Rings
  • 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts
  • Factory Hydro Test
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 382B-SC
Product Name Single Stage Vertical Inline Split Coupled Centrifugal Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
Discharge Pressure 160.4 psi (113 m of Water)
Liquid Flow 12000.000 GPM (45454.55 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details