Pentair Engineered Solutions Simplex One Stage Column Centrifugal Pump Model 531

Description
Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler Pit Service Condensate Service Light Duty Sump Service Dirty Liquid Service
Datasheet
Description
Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler Pit Service Condensate Service Light Duty Sump Service Dirty Liquid Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex One Stage Column Centrifugal Pump - Model 531 - Pentair Engineered Solutions
North Aurora, IL, USA
Simplex One Stage Column Centrifugal Pump
Model 531
Simplex One Stage Column Centrifugal Pump Model 531
Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler Pit Service Condensate Service Light Duty Sump Service Dirty Liquid Service

Key Features

  • Vertical Extended Single Shaft Centrifugal Pumps
  • Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks
  • Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional
  • Applications Include:
    • Sump Drainage in Building Basements, Tunnels, Pits
    • Handling Wash Water
    • Boiler Pit Service
    • Condensate Service
    • Light Duty Sump Service
    • Dirty Liquid Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 531
Product Name Simplex One Stage Column Centrifugal Pump
Pump Type Boiler Feed Pump; Cantelever Pump; Centrifugal Pump; Condensate Pump; Sump Pump; Wastewater Treatment Pump
Discharge Pressure 78.0 psi (54.86 m of Water)
Liquid Flow 1200.000 GPM (4545.45 L/min)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details