Pentair Engineered Solutions Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or... |