Pentair Engineered Solutions Series 150 - Regenerative Turbine Process Pump Model 151

Description
Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the Pulsation Problems with Other Pump Designs Meets ANSI B73.1 Standards for Maximum Interchangeability Back Pull-Out Design for Low Cost, One Craft Maintenance Reduced Down Time for Bearing and Seal Maintenance Typical Applications Include: Chemical Process Refineries Pulp & Paper Transfer Service
Datasheet
Description
Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the Pulsation Problems with Other Pump Designs Meets ANSI B73.1 Standards for Maximum Interchangeability Back Pull-Out Design for Low Cost, One Craft Maintenance Reduced Down Time for Bearing and Seal Maintenance Typical Applications Include: Chemical Process Refineries Pulp & Paper Transfer Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 150 - Regenerative Turbine Process Pump - Model 151 - Pentair Engineered Solutions
North Aurora, IL, USA
Series 150 - Regenerative Turbine Process Pump
Model 151
Series 150 - Regenerative Turbine Process Pump Model 151
Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the Pulsation Problems with Other Pump Designs Meets ANSI B73.1 Standards for Maximum Interchangeability Back Pull-Out Design for Low Cost, One Craft Maintenance Reduced Down Time for Bearing and Seal Maintenance Typical Applications Include: Chemical Process Refineries Pulp & Paper Transfer Service

Key Features

  • "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications
  • Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions
  • Steep Head Capacity Curves for Applications that Require Minimal Flow Change
  • Steady Flow Eliminating the Pulsation Problems with Other Pump Designs
  • Meets ANSI B73.1 Standards for Maximum Interchangeability
  • Back Pull-Out Design for Low Cost, One Craft Maintenance
  • Reduced Down Time for Bearing and Seal Maintenance
  • Typical Applications Include:
    • Chemical Process
    • Refineries
    • Pulp & Paper
    • Transfer Service
Supplier's Site Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 151
Product Name Series 150 - Regenerative Turbine Process Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 520.2 psi (366 m of Water)
Liquid Flow 130.000 GPM (492.42 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details