Pentair Engineered Solutions Series 300 - Single Stage End Suction Vertical Close Pump Model 342A

Description
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
Datasheet
Description
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 300 - Single Stage End Suction Vertical Close Pump - Model 342A - Pentair Engineered Solutions
North Aurora, IL, USA
Series 300 - Single Stage End Suction Vertical Close Pump
Model 342A
Series 300 - Single Stage End Suction Vertical Close Pump Model 342A
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System

Key Features

  • End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control
  • End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
  • Computer-Machined Major Components with 360A Registered Fit
  • Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition
  • Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced
  • Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps
  • Rear Support Foot provides Support and Simplifies Coupling Alignment
  • Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity
  • Applications Include:
    • Chilled Water
    • Heating and Air Conditioning
    • Cooling Tower Makeup
    • Water Booster System
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 342A
Product Name Series 300 - Single Stage End Suction Vertical Close Pump
Pump Type Booster Pump; Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 160.4 psi (113 m of Water)
Liquid Flow 4500.000 GPM (17045.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHC1 1/2GC32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details