Pentair Engineered Solutions Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps Model 135

Description
Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet
Description
Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps - Model 135 - Pentair Engineered Solutions
North Aurora, IL, USA
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps
Model 135
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps Model 135
Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling

Key Features

  • End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM
  • Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost
  • Efficient Under Low Flow/High Pressure Conditions
  • Delivers a Stream of Liquid Free from Pressure Pulsations
  • Typical Applications Include:
    • Hot Water Circulating Pumps
    • Cooling Tower Makeup
    • Boiler Feed Service
    • Transfer Service
    • TV & Radar Tube Cooling
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 135
Product Name Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 303.5 psi (213 m of Water)
Liquid Flow 50.000 GPM (189.39 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
13C3-E1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details