Pentair Engineered Solutions Intellistar Vertical Inline Pump w/Variable Frequency Drive Model 382-VFD

Description
Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They are easy to maintain; simply remove the capscrews and the motor and bracket assembly is easily removed from the casing without disturbing the piping. Key Features Bronze Fitted Construction Bronze Shaft Sleeve Carbon Steel Shaft Dynamically Balanced Cast Impeller Casing Wearing Rings 303 Stainless Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet
Description
Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They are easy to maintain; simply remove the capscrews and the motor and bracket assembly is easily removed from the casing without disturbing the piping. Key Features Bronze Fitted Construction Bronze Shaft Sleeve Carbon Steel Shaft Dynamically Balanced Cast Impeller Casing Wearing Rings 303 Stainless Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intellistar Vertical Inline Pump w/Variable Frequency Drive - Model 382-VFD - Pentair Engineered Solutions
North Aurora, IL, USA
Intellistar Vertical Inline Pump w/Variable Frequency Drive
Model 382-VFD
Intellistar Vertical Inline Pump w/Variable Frequency Drive Model 382-VFD
Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They are easy to maintain; simply remove the capscrews and the motor and bracket assembly is easily removed from the casing without disturbing the piping. Key Features Bronze Fitted Construction Bronze Shaft Sleeve Carbon Steel Shaft Dynamically Balanced Cast Impeller Casing Wearing Rings 303 Stainless Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test

Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They are easy to maintain; simply remove the capscrews and the motor and bracket assembly is easily removed from the casing without disturbing the piping.

Key Features

  • Bronze Fitted Construction
  • Bronze Shaft Sleeve
  • Carbon Steel Shaft
  • Dynamically Balanced Cast Impeller
  • Casing Wearing Rings
  • 303 Stainless Mechanical Seal with Buna-N, Ceramic and Carbon Parts
  • Factory Hydro Test
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 382-VFD
Product Name Intellistar Vertical Inline Pump w/Variable Frequency Drive
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 160.4 psi (113 m of Water)
Liquid Flow 4500.000 GPM (17045.45 L/min)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details