Pentair Engineered Solutions Datasheets for Condensate Pumps
Condensate pumps are used to collect and transport condensate back into a steam system for reheating and reuse, or to remove unwanted condensate from an HVAC or appliance collection pan.
Condensate Pumps: Learn more
| Product Name | Notes |
|---|---|
| Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps... | |
| Key Features More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing... | |
| Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed,... | |
| Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right... | |
| Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and Triplex... | |
| Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under... | |
| Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without... | |
| Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*,45,64,90,120,150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best... | |
| Key Features Horizontal Flexible Coupled Low NPSH Requirements Compact Design for Easy Installation and Maintenance Quiet, Smooth-Running Design for Longer Life Applications Include: Boiler Feed Service Condensate Service Low NPSHR... | |
| Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible... | |
| Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if... | |
| Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are... | |
| Key Features One and Two Stage Condensate Pumps Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers Expandable from a Simplex to Duplex System by... | |
| Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and... | |
| Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler... | |
| Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional Applications Include: Sump... | |
| The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based... |