Pentair Engineered Solutions Series 300 - Single Stage End Suction Horizontal Close Pump Model 361A

Description
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
Datasheet
Description
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 300 - Single Stage End Suction Horizontal Close Pump - Model 361A - Pentair Engineered Solutions
North Aurora, IL, USA
Series 300 - Single Stage End Suction Horizontal Close Pump
Model 361A
Series 300 - Single Stage End Suction Horizontal Close Pump Model 361A
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System

Key Features

  • End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control
  • End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
  • Computer-Machined Major Components with 360A Registered Fit
  • Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition
  • Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced
  • Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps
  • Rear Support Foot provides Support and Simplifies Coupling Alignment
  • Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity
  • Applications Include:
    • Chilled Water
    • Heating and Air Conditioning
    • Cooling Tower Makeup
    • Water Booster System
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 361A
Product Name Series 300 - Single Stage End Suction Horizontal Close Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 160.4 psi (113 m of Water)
Liquid Flow 4500.000 GPM (17045.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Water Pump - 72888804 - Radwell International
Haskel International LLC
Specs
Media Water Pump
View Details